Lenovo logo

Lenovo ThinkCentre M72e Tiny Intel Pentium G G645T 4 GB DDR3-SDRAM 320 GB Windows 7 Professional USFF Mini PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29509
Info modified on:
23 Jul 2024, 21:29:30
Short summary description Lenovo ThinkCentre M72e Tiny Intel Pentium G G645T 4 GB DDR3-SDRAM 320 GB Windows 7 Professional USFF Mini PC Black:

Lenovo ThinkCentre M72e Tiny, 2.5 GHz, Intel Pentium G, 4 GB, 320 GB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre M72e Tiny Intel Pentium G G645T 4 GB DDR3-SDRAM 320 GB Windows 7 Professional USFF Mini PC Black:

Lenovo ThinkCentre M72e Tiny. Processor frequency: 2.5 GHz, Processor family: Intel Pentium G, Processor model: G645T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 320 GB, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: USFF. Product type: Mini PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.