Lenovo logo

Lenovo ThinkCentre M82 Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45417
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre M82 Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF PC Black:

Lenovo ThinkCentre M82, 3.3 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi DL, Windows 7 Professional

Long summary description Lenovo ThinkCentre M82 Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF PC Black:

Lenovo ThinkCentre M82. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.