Lenovo logo

Lenovo ThinkVision L1711P computer monitor 17" 1280 x 1024 pixels HD LED Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48974
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Lenovo ThinkVision L1711P computer monitor 17" 1280 x 1024 pixels HD LED Black:

Lenovo ThinkVision L1711P, 17", 1280 x 1024 pixels, HD, LCD, 5 ms, Black

Long summary description Lenovo ThinkVision L1711P computer monitor 17" 1280 x 1024 pixels HD LED Black:

Lenovo ThinkVision L1711P. Display diagonal: 17", Display resolution: 1280 x 1024 pixels, HD type: HD, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.