Lenovo logo

Lenovo Flat Panel Performance ThinkVision L1940P computer monitor 19" 1440 x 900 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29912
Info modified on:
30 Dec 2024, 17:23:42
Short summary description Lenovo Flat Panel Performance ThinkVision L1940P computer monitor 19" 1440 x 900 pixels Black:

Lenovo Flat Panel Performance ThinkVision L1940P, 19", 1440 x 900 pixels, 5 ms, Black

Long summary description Lenovo Flat Panel Performance ThinkVision L1940P computer monitor 19" 1440 x 900 pixels Black:

Lenovo Flat Panel Performance ThinkVision L1940P. Display diagonal: 19", Display resolution: 1440 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.