Lenovo logo

Lenovo ThinkVision L2321x computer monitor 23" 1920 x 1080 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25618
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkVision L2321x computer monitor 23" 1920 x 1080 pixels Black:

Lenovo ThinkVision L2321x, 23", 1920 x 1080 pixels, 5 ms, Black

Long summary description Lenovo ThinkVision L2321x computer monitor 23" 1920 x 1080 pixels Black:

Lenovo ThinkVision L2321x. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.