Lenovo logo

Lenovo VIBE P1 5.5" Dual SIM Android 5.1 4G Micro-USB 2 GB 5000 mAh Black, Gray

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34773
Info modified on:
14 Mar 2024, 19:12:01
Short summary description Lenovo VIBE P1 5.5" Dual SIM Android 5.1 4G Micro-USB 2 GB 5000 mAh Black, Gray:

Lenovo VIBE P1, 5.5", 1920 x 1080 pixels, 2 GB, 13 MP, Android 5.1, Black, Gray

Long summary description Lenovo VIBE P1 5.5" Dual SIM Android 5.1 4G Micro-USB 2 GB 5000 mAh Black, Gray:

Lenovo VIBE P1. Display diagonal: 5.5", Display resolution: 1920 x 1080 pixels. Processor frequency: 1.5 GHz, Processor family: Qualcomm Snapdragon, Processor model: 615. RAM capacity: 2 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.1. Battery capacity: 5000 mAh. Product color: Black, Gray. Weight: 6.6 oz (187 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.