Lenovo Ideaphone A319, 4", 0.5 GB, 4 GB, 5 MP, Android 4.4, Black
Lenovo Ideaphone A319. Display diagonal: 4", Display resolution: 800 x 480 pixels. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor model: MT6572. RAM capacity: 0.5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.4. Battery capacity: 1500 mAh. Product color: Black. Weight: 4.59 oz (130 g)