Lenovo logo

Lenovo ThinkPad Edge E530c Intel® Core™ i3 i3-2348M Laptop 15.6" 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 635M FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12407
Info modified on:
30 Jan 2025, 19:42:46
Short summary description Lenovo ThinkPad Edge E530c Intel® Core™ i3 i3-2348M Laptop 15.6" 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 635M FreeDOS Black:

Lenovo ThinkPad Edge E530c, Intel® Core™ i3, 2.3 GHz, 15.6", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Lenovo ThinkPad Edge E530c Intel® Core™ i3 i3-2348M Laptop 15.6" 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 635M FreeDOS Black:

Lenovo ThinkPad Edge E530c. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2348M, Processor frequency: 2.3 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: FreeDOS. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.