Lenovo logo

Lenovo ThinkPad Edge E335 AMD E E2-1800 13.3" 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro CHE Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8394
Info modified on:
29 Jan 2025, 19:51:34
Short summary description Lenovo ThinkPad Edge E335 AMD E E2-1800 13.3" 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro CHE Black:

Lenovo ThinkPad Edge E335, AMD E, 1.7 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad Edge E335 AMD E E2-1800 13.3" 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro CHE Black:

Lenovo ThinkPad Edge E335. Form factor: Clamshell. Processor family: AMD E, Processor model: E2-1800, Processor frequency: 1.7 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 7340G. Operating system installed: Windows 8 Pro. Product color: Black. Weight: 3.97 lbs (1.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.