Lenovo ThinkPad X230, Intel® Core™ i7, 2.9 GHz, 12.5", 1366 x 768 pixels, 4 GB, 180 GB
Lenovo ThinkPad X230. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3520M, Processor frequency: 2.9 GHz. Display diagonal: 12.5", HD type: Full HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 180 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 3.68 lbs (1.67 kg)