Lenovo logo

Lenovo ThinkPad Edge E520 Intel® Core™ i5 i5-2430M 15.6" 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 6630M Wi-Fi 4 (802.11n) Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26476
Info modified on:
23 Jan 2025, 18:30:29
Short summary description Lenovo ThinkPad Edge E520 Intel® Core™ i5 i5-2430M 15.6" 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 6630M Wi-Fi 4 (802.11n) Windows 7 Professional:

Lenovo ThinkPad Edge E520, Intel® Core™ i5, 2.4 GHz, 15.6", 1366 x 768 pixels, 4 GB, 750 GB

Long summary description Lenovo ThinkPad Edge E520 Intel® Core™ i5 i5-2430M 15.6" 4 GB DDR3-SDRAM 750 GB AMD Radeon HD 6630M Wi-Fi 4 (802.11n) Windows 7 Professional:

Lenovo ThinkPad Edge E520. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6630M. Operating system installed: Windows 7 Professional. Weight: 4.63 lbs (2.1 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.