Lenovo ThinkPad Edge E520, Intel® Core™ i3, 2.1 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB
Lenovo ThinkPad Edge E520. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 5.51 lbs (2.5 kg)