Lenovo logo

Lenovo ThinkPad L420 Intel® Core™ i7 i7-2620M 14" 4 GB 320 GB Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35514
Info modified on:
23 Jan 2025, 18:21:50
Short summary description Lenovo ThinkPad L420 Intel® Core™ i7 i7-2620M 14" 4 GB 320 GB Black:

Lenovo ThinkPad L420, Intel® Core™ i7, 2.7 GHz, 14", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Lenovo ThinkPad L420 Intel® Core™ i7 i7-2620M 14" 4 GB 320 GB Black:

Lenovo ThinkPad L420. Processor family: Intel® Core™ i7, Processor model: i7-2620M, Processor frequency: 2.7 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000. Product color: Black. Weight: 5.07 lbs (2.3 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.