Lenovo ThinkPad Edge E320, Intel® Core™ i3, 2.1 GHz, 13.3", 1366 x 768 pixels, 4 GB, 320 GB
Lenovo ThinkPad Edge E320. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Weight: 3.84 lbs (1.74 kg)