Lenovo logo

Lenovo ThinkPad Edge E420s Intel® Core™ i7 i7-2620M 14" 4 GB DDR3-SDRAM 0 GB Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62586
Info modified on:
27 Jan 2025, 08:37:17
Short summary description Lenovo ThinkPad Edge E420s Intel® Core™ i7 i7-2620M 14" 4 GB DDR3-SDRAM 0 GB Windows 7 Professional Black:

Lenovo ThinkPad Edge E420s, Intel® Core™ i7, 2.7 GHz, 14", 1366 x 768 pixels, 4 GB, 0 GB

Long summary description Lenovo ThinkPad Edge E420s Intel® Core™ i7 i7-2620M 14" 4 GB DDR3-SDRAM 0 GB Windows 7 Professional Black:

Lenovo ThinkPad Edge E420s. Processor family: Intel® Core™ i7, Processor model: i7-2620M, Processor frequency: 2.7 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 0 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 4.14 lbs (1.88 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.