Lenovo ThinkPad L520 + 45N6693, Intel® Core™ i5, 2.5 GHz, 15.6", 1600 x 900 pixels, 4 GB, 500 GB
Lenovo ThinkPad L520 + 45N6693. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Weight: 5.75 lbs (2.61 kg)