Lenovo logo

Lenovo ThinkPad L512 + Port Replicator Series 3 Intel® Core™ i3 i3-380M 15.6" 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13794
Info modified on:
29 Jan 2025, 19:44:51
Short summary description Lenovo ThinkPad L512 + Port Replicator Series 3 Intel® Core™ i3 i3-380M 15.6" 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black:

Lenovo ThinkPad L512 + Port Replicator Series 3, Intel® Core™ i3, 2.53 GHz, 15.6", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Lenovo ThinkPad L512 + Port Replicator Series 3 Intel® Core™ i3 i3-380M 15.6" 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black:

Lenovo ThinkPad L512 + Port Replicator Series 3. Processor family: Intel® Core™ i3, Processor model: i3-380M, Processor frequency: 2.53 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 5.67 lbs (2.57 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.