Lenovo logo

Lenovo ThinkPad 512 Intel® Core™ i3 i3-380M Laptop 15.6" 2 GB 320 GB Intel HD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14616
Info modified on:
25 Jan 2025, 22:10:10
Short summary description Lenovo ThinkPad 512 Intel® Core™ i3 i3-380M Laptop 15.6" 2 GB 320 GB Intel HD Windows 7 Professional Black:

Lenovo ThinkPad 512, Intel® Core™ i3, 2.53 GHz, 15.6", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Lenovo ThinkPad 512 Intel® Core™ i3 i3-380M Laptop 15.6" 2 GB 320 GB Intel HD Windows 7 Professional Black:

Lenovo ThinkPad 512. Product type: Laptop. Processor family: Intel® Core™ i3, Processor model: i3-380M, Processor frequency: 2.53 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel HD. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 5.75 lbs (2.61 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.