Lenovo ThinkPad Edge 13, AMD Turion II Neo, 1.8 GHz, 13.3", 1366 x 768 pixels, 2 GB, 320 GB
Lenovo ThinkPad Edge 13. Form factor: Clamshell. Processor family: AMD Turion II Neo, Processor model: K685, Processor frequency: 1.8 GHz. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Discrete graphics card model: AMD Mobility Radeon HD 4225. Operating system installed: Windows 7 Home Premium. Product color: Red. Weight: 3.62 lbs (1.64 kg)