Lenovo logo

Lenovo ThinkPad Edge 13 Intel® Core™ i3 i3-380UM 13.3" 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17288
Info modified on:
23 Jan 2025, 19:05:28
Short summary description Lenovo ThinkPad Edge 13 Intel® Core™ i3 i3-380UM 13.3" 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium:

Lenovo ThinkPad Edge 13, Intel® Core™ i3, 1.33 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad Edge 13 Intel® Core™ i3 i3-380UM 13.3" 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium:

Lenovo ThinkPad Edge 13. Processor family: Intel® Core™ i3, Processor model: i3-380UM, Processor frequency: 1.33 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.