Lenovo logo

Lenovo ThinkPad X201 Intel® Core™ i5 i5-580M Laptop 12.1" 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57785
Info modified on:
02 Feb 2025, 22:51:28
Short summary description Lenovo ThinkPad X201 Intel® Core™ i5 i5-580M Laptop 12.1" 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

Lenovo ThinkPad X201, Intel® Core™ i5, 2.66 GHz, 12.1", 1280 x 800 pixels, 4 GB, 320 GB

Long summary description Lenovo ThinkPad X201 Intel® Core™ i5 i5-580M Laptop 12.1" 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

Lenovo ThinkPad X201. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-580M, Processor frequency: 2.66 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 2.43 lbs (1.1 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.