Lenovo logo

Lenovo ThinkPad X200 Intel® Core™ i5 i5-520M 12.1" 2 GB DDR3-SDRAM 250 GB Intel® GMA X4500HD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12344
Info modified on:
25 Jan 2025, 22:39:14
Short summary description Lenovo ThinkPad X200 Intel® Core™ i5 i5-520M 12.1" 2 GB DDR3-SDRAM 250 GB Intel® GMA X4500HD Windows 7 Professional Black:

Lenovo ThinkPad X200, Intel® Core™ i5, 2.4 GHz, 12.1", 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Lenovo ThinkPad X200 Intel® Core™ i5 i5-520M 12.1" 2 GB DDR3-SDRAM 250 GB Intel® GMA X4500HD Windows 7 Professional Black:

Lenovo ThinkPad X200. Processor family: Intel® Core™ i5, Processor model: i5-520M, Processor frequency: 2.4 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 3.59 lbs (1.63 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.