Lenovo ThinkPad X200, Intel® Core™ i5, 2.4 GHz, 12.1", 1280 x 800 pixels, 2 GB, 250 GB
Lenovo ThinkPad X200. Processor family: Intel® Core™ i5, Processor model: i5-520M, Processor frequency: 2.4 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 3.59 lbs (1.63 kg)