Lenovo logo

Lenovo ThinkPad T410s Intel® Core™ i5 i5-560M 14.1" 4 GB DDR3-SDRAM 160 GB Intel® HD Graphics Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19712
Info modified on:
29 Jan 2025, 18:56:33
Short summary description Lenovo ThinkPad T410s Intel® Core™ i5 i5-560M 14.1" 4 GB DDR3-SDRAM 160 GB Intel® HD Graphics Windows 7 Professional:

Lenovo ThinkPad T410s, Intel® Core™ i5, 2.66 GHz, 14.1", 1440 x 900 pixels, 4 GB, 160 GB

Long summary description Lenovo ThinkPad T410s Intel® Core™ i5 i5-560M 14.1" 4 GB DDR3-SDRAM 160 GB Intel® HD Graphics Windows 7 Professional:

Lenovo ThinkPad T410s. Processor family: Intel® Core™ i5, Processor model: i5-560M, Processor frequency: 2.66 GHz. Display diagonal: 14.1", Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 3.95 lbs (1.79 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.