Lenovo logo

Lenovo ThinkPad T410 Intel® Core™ i7 i7-620M 14.1" 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74040
Info modified on:
23 Jan 2025, 19:12:02
Short summary description Lenovo ThinkPad T410 Intel® Core™ i7 i7-620M 14.1" 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black:

Lenovo ThinkPad T410, Intel® Core™ i7, 2.66 GHz, 14.1", 4 GB, 500 GB, Windows 7 Professional

Long summary description Lenovo ThinkPad T410 Intel® Core™ i7 i7-620M 14.1" 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black:

Lenovo ThinkPad T410. Processor family: Intel® Core™ i7, Processor model: i7-620M, Processor frequency: 2.66 GHz. Display diagonal: 14.1". Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 4.92 lbs (2.23 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.