Lenovo logo

Lenovo ThinkPad X100e AMD Athlon L335 11.6" 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10936
Info modified on:
27 Jan 2025, 08:38:00
Short summary description Lenovo ThinkPad X100e AMD Athlon L335 11.6" 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Professional Black:

Lenovo ThinkPad X100e, AMD Athlon, 1.6 GHz, 11.6", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Lenovo ThinkPad X100e AMD Athlon L335 11.6" 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows 7 Professional Black:

Lenovo ThinkPad X100e. Processor family: AMD Athlon, Processor model: L335, Processor frequency: 1.6 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 3.24 lbs (1.47 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.