Lenovo logo

Lenovo ThinkPad T510 Intel® Core™ i5 i5-560M 15.6" HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57075
Info modified on:
22 Jan 2025, 06:20:51
Short summary description Lenovo ThinkPad T510 Intel® Core™ i5 i5-560M 15.6" HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

Lenovo ThinkPad T510, Intel® Core™ i5, 2.66 GHz, 15.6", 1600 x 900 pixels, 4 GB, 320 GB

Long summary description Lenovo ThinkPad T510 Intel® Core™ i5 i5-560M 15.6" HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

Lenovo ThinkPad T510. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-560M, Processor frequency: 2.66 GHz. Display diagonal: 15.6", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.