Lenovo logo

Lenovo ThinkPad T510i Intel® Core™ i3 i3-370M 15.6" 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51322
Info modified on:
23 Jan 2025, 18:15:59
Short summary description Lenovo ThinkPad T510i Intel® Core™ i3 i3-370M 15.6" 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Black:

Lenovo ThinkPad T510i, Intel® Core™ i3, 2.4 GHz, 15.6", 2 GB, 320 GB, Windows 7 Professional

Long summary description Lenovo ThinkPad T510i Intel® Core™ i3 i3-370M 15.6" 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Black:

Lenovo ThinkPad T510i. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 15.6". Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 5.89 lbs (2.67 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.