Lenovo logo

Lenovo ThinkPad G550 Intel® Pentium® Dual-Core T4500 15.6" 2 GB DDR3-SDRAM 250 GB FreeDOS

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17458
Info modified on:
27 Jan 2025, 08:29:39
Short summary description Lenovo ThinkPad G550 Intel® Pentium® Dual-Core T4500 15.6" 2 GB DDR3-SDRAM 250 GB FreeDOS:

Lenovo ThinkPad G550, Intel® Pentium® Dual-Core, 2.3 GHz, 15.6", 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Lenovo ThinkPad G550 Intel® Pentium® Dual-Core T4500 15.6" 2 GB DDR3-SDRAM 250 GB FreeDOS:

Lenovo ThinkPad G550. Processor family: Intel® Pentium® Dual-Core, Processor model: T4500, Processor frequency: 2.3 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD-RW. Operating system installed: FreeDOS. Weight: 5.95 lbs (2.7 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.