Lenovo logo

Lenovo ThinkPad T400S SP9400-2.4G 128GB SSD Intel® Core™2 Duo 14.1" 4 GB DDR3-SDRAM Intel® GMA 4500MHD Windows 7 Professional

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16916
Info modified on:
24 Jan 2025, 20:37:51
Short summary description Lenovo ThinkPad T400S SP9400-2.4G 128GB SSD Intel® Core™2 Duo 14.1" 4 GB DDR3-SDRAM Intel® GMA 4500MHD Windows 7 Professional:

Lenovo ThinkPad T400S SP9400-2.4G 128GB SSD, Intel® Core™2 Duo, 2.4 GHz, 14.1", 1280 x 800 pixels, 4 GB, 128 GB

Long summary description Lenovo ThinkPad T400S SP9400-2.4G 128GB SSD Intel® Core™2 Duo 14.1" 4 GB DDR3-SDRAM Intel® GMA 4500MHD Windows 7 Professional:

Lenovo ThinkPad T400S SP9400-2.4G 128GB SSD. Processor family: Intel® Core™2 Duo, Processor model: SP9400, Processor frequency: 2.4 GHz. Display diagonal: 14.1", Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB. Mobile network generation: 3G. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Weight: 3.75 lbs (1.7 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.