Lenovo logo

Lenovo ThinkPad X200 Tablet Intel® Core™2 Duo SL9600 12.1" 2 GB Windows 7 Professional

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created by Lenovo
Product views:
17278
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkPad X200 Tablet Intel® Core™2 Duo SL9600 12.1" 2 GB Windows 7 Professional:

Lenovo ThinkPad X200 Tablet, Intel® Core™2 Duo, 2.13 GHz, 12.1", 1280 x 800 pixels, 2 GB, Windows 7 Professional

Long summary description Lenovo ThinkPad X200 Tablet Intel® Core™2 Duo SL9600 12.1" 2 GB Windows 7 Professional:

Lenovo ThinkPad X200 Tablet. Processor family: Intel® Core™2 Duo, Processor model: SL9600, Processor frequency: 2.13 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB. Operating system installed: Windows 7 Professional. Weight: 3.73 lbs (1.69 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.