Lenovo logo

Lenovo ThinkPad SL500 Intel® Core™2 Duo T5870 15.4" 2 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13456
Info modified on:
22 Jan 2025, 06:27:19
Short summary description Lenovo ThinkPad SL500 Intel® Core™2 Duo T5870 15.4" 2 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business:

Lenovo ThinkPad SL500, Intel® Core™2 Duo, 2 GHz, 15.4", 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Lenovo ThinkPad SL500 Intel® Core™2 Duo T5870 15.4" 2 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business:

Lenovo ThinkPad SL500. Processor family: Intel® Core™2 Duo, Processor model: T5870, Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows Vista Business. Weight: 6.39 lbs (2.9 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.