Lenovo ThinkPad SL500, Intel® Core™2 Duo, 2 GHz, 15.4", 1680 x 1050 pixels, 2 GB, 160 GB
Lenovo ThinkPad SL500. Processor family: Intel® Core™2 Duo, Processor model: T5870, Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: NVIDIA GeForce 9300M. Operating system installed: Windows Vista Business. Weight: 6.39 lbs (2.9 kg)