Lenovo ThinkPad X301, Intel® Core™2 Duo, 1.4 GHz, 13.3", 1440 x 900 pixels, 2 GB, 128 GB
Lenovo ThinkPad X301. Processor family: Intel® Core™2 Duo, Processor model: SU9400, Processor frequency: 1.4 GHz. Display diagonal: 13.3", Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 3.13 lbs (1.42 kg)