Lenovo logo

Lenovo ThinkPad W500, 160GB, 2GB, 15.4 in WUXGA TFT, Intel WiFi Link 5300 AGN, DVD Recordable, Bluetooth, Fingerprint, Camera, 9 Cell Intel® Core™2 Duo T9600 15.4" Windows Vista Business

Data-sheet quality:
created by Lenovo
Product views:
18702
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkPad W500, 160GB, 2GB, 15.4 in WUXGA TFT, Intel WiFi Link 5300 AGN, DVD Recordable, Bluetooth, Fingerprint, Camera, 9 Cell Intel® Core™2 Duo T9600 15.4" Windows Vista Business:

Lenovo ThinkPad W500, 160GB, 2GB, 15.4 in WUXGA TFT, Intel WiFi Link 5300 AGN, DVD Recordable, Bluetooth, Fingerprint, Camera, 9 Cell, Intel® Core™2 Duo, 2.8 GHz, 15.4", 1920 x 1200 pixels, 2 GB, Windows Vista Business

Long summary description Lenovo ThinkPad W500, 160GB, 2GB, 15.4 in WUXGA TFT, Intel WiFi Link 5300 AGN, DVD Recordable, Bluetooth, Fingerprint, Camera, 9 Cell Intel® Core™2 Duo T9600 15.4" Windows Vista Business:

Lenovo ThinkPad W500, 160GB, 2GB, 15.4 in WUXGA TFT, Intel WiFi Link 5300 AGN, DVD Recordable, Bluetooth, Fingerprint, Camera, 9 Cell. Processor family: Intel® Core™2 Duo, Processor model: T9600, Processor frequency: 2.8 GHz. Display diagonal: 15.4", Display resolution: 1920 x 1200 pixels. Internal memory: 2 GB. Operating system installed: Windows Vista Business. Weight: 7.1 lbs (3.22 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.