Lenovo logo

Lenovo ThinkPad X200 C2D P8600 Intel® Core™2 Duo 12.1" 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62809
Info modified on:
22 Jan 2025, 06:22:47
Short summary description Lenovo ThinkPad X200 C2D P8600 Intel® Core™2 Duo 12.1" 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business:

Lenovo ThinkPad X200 C2D P8600, Intel® Core™2 Duo, 2.4 GHz, 12.1", 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Lenovo ThinkPad X200 C2D P8600 Intel® Core™2 Duo 12.1" 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Business:

Lenovo ThinkPad X200 C2D P8600. Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2.4 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Mobile network generation: 3G. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 3.44 lbs (1.56 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.