Lenovo logo

Lenovo ThinkPad R500 Intel® Core™2 Duo T5870 15.4" 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD FreeDOS

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13534
Info modified on:
30 Jan 2025, 19:41:54
Short summary description Lenovo ThinkPad R500 Intel® Core™2 Duo T5870 15.4" 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD FreeDOS:

Lenovo ThinkPad R500, Intel® Core™2 Duo, 2 GHz, 15.4", 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Lenovo ThinkPad R500 Intel® Core™2 Duo T5870 15.4" 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD FreeDOS:

Lenovo ThinkPad R500. Processor family: Intel® Core™2 Duo, Processor model: T5870, Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: FreeDOS. Weight: 6.39 lbs (2.9 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.