Lenovo ThinkPad R400 (744333G), HU, Intel® Core™2 Duo, 2.2 GHz, 14.1", 1280 x 800 pixels, 2 GB, 250 GB
Lenovo ThinkPad R400 (744333G), HU. Processor family: Intel® Core™2 Duo, Processor model: T6670, Processor frequency: 2.2 GHz. Display diagonal: 14.1", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Weight: 5.29 lbs (2.4 kg)