Lenovo ThinkPad T500 (2243-4MG ), BE, Intel® Core™2 Duo, 2.26 GHz, 15.4", 1280 x 800 pixels, 2 GB, 160 GB
Lenovo ThinkPad T500 (2243-4MG ), BE. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2.26 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 5.8 lbs (2.63 kg)