Lenovo logo

Lenovo ThinkPad T500 Intel® Core™2 Duo P8700 Laptop 15.4" 2 GB 320 GB Intel® GMA 4500MHD Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22048
Info modified on:
29 Jan 2025, 18:57:23
Short summary description Lenovo ThinkPad T500 Intel® Core™2 Duo P8700 Laptop 15.4" 2 GB 320 GB Intel® GMA 4500MHD Windows 7 Professional:

Lenovo ThinkPad T500, Intel® Core™2 Duo, 2.53 GHz, 15.4", 1280 x 800 pixels, 2 GB, 320 GB

Long summary description Lenovo ThinkPad T500 Intel® Core™2 Duo P8700 Laptop 15.4" 2 GB 320 GB Intel® GMA 4500MHD Windows 7 Professional:

Lenovo ThinkPad T500. Product type: Laptop. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2.53 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB. Total storage capacity: 320 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Weight: 5.49 lbs (2.49 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.