Lenovo ThinkPad T500, Intel® Core™2 Duo, 2.8 GHz, 15.4", 1680 x 1050 pixels, 4 GB, 320 GB
Lenovo ThinkPad T500. Product type: Laptop. Processor family: Intel® Core™2 Duo, Processor model: T9600, Processor frequency: 2.8 GHz. Display diagonal: 15.4", Display resolution: 1680 x 1050 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Mobility Radeon HD 3650. Operating system installed: Windows Vista Business. Weight: 5.8 lbs (2.63 kg)