Lenovo logo

Lenovo ThinkPad T61p Intel® Core™2 Duo T9300 15.4" 2 GB DDR2-SDRAM 160 GB NVIDIA Quadro FX 570M Windows Vista Ultimate

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33170
Info modified on:
23 Jan 2025, 18:35:33
Short summary description Lenovo ThinkPad T61p Intel® Core™2 Duo T9300 15.4" 2 GB DDR2-SDRAM 160 GB NVIDIA Quadro FX 570M Windows Vista Ultimate:

Lenovo ThinkPad T61p, Intel® Core™2 Duo, 2.5 GHz, 15.4", 1920 x 1200 pixels, 2 GB, 160 GB

Long summary description Lenovo ThinkPad T61p Intel® Core™2 Duo T9300 15.4" 2 GB DDR2-SDRAM 160 GB NVIDIA Quadro FX 570M Windows Vista Ultimate:

Lenovo ThinkPad T61p. Processor family: Intel® Core™2 Duo, Processor model: T9300, Processor frequency: 2.5 GHz. Display diagonal: 15.4", Display resolution: 1920 x 1200 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: NVIDIA Quadro FX 570M. Operating system installed: Windows Vista Ultimate. Weight: 5.4 lbs (2.45 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.