Lenovo ThinkPad T61p, Intel® Core™2 Duo, 2.4 GHz, 15.4", 1920 x 1200 pixels, 2 GB, 100 GB
Lenovo ThinkPad T61p. Processor family: Intel® Core™2 Duo, Processor model: T7700, Processor frequency: 2.4 GHz. Display diagonal: 15.4", Display resolution: 1920 x 1200 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: NVIDIA Quadro FX 570M. Operating system installed: Windows Vista Ultimate. Weight: 5.73 lbs (2.6 kg)