Lenovo ThinkPad T61, EN, Intel® Core™2 Duo, 2.2 GHz, 14.1", 1440 x 900 pixels, 1 GB, 120 GB
Lenovo ThinkPad T61, EN. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2.2 GHz. Display diagonal: 14.1", Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: NVIDIA Quadro NVS 140M. Operating system installed: Windows Vista Business. Weight: 5.07 lbs (2.3 kg)