Lenovo ThinkPad Twist S230u, Intel® Core™ i7, 1.9 GHz, 12.5", 1366 x 768 pixels, 8 GB, 128 GB
Lenovo ThinkPad Twist S230u. Product type: Laptop, Form factor: Convertible (Swivel). Processor family: Intel® Core™ i7, Processor model: i7-3517U, Processor frequency: 1.9 GHz. Display diagonal: 12.5", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product color: Black