Lenovo logo

Lenovo ThinkPad Edge Twist S230u Intel® Core™ i5 i5-3317U Laptop 12.5" Touchscreen 4 GB DDR3-SDRAM 524 GB HDD+SSD Windows 8 Pro Italian Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41101
Info modified on:
01 Feb 2025, 05:59:22
Short summary description Lenovo ThinkPad Edge Twist S230u Intel® Core™ i5 i5-3317U Laptop 12.5" Touchscreen 4 GB DDR3-SDRAM 524 GB HDD+SSD Windows 8 Pro Italian Black:

Lenovo ThinkPad Edge Twist S230u, Intel® Core™ i5, 1.7 GHz, 12.5", 1366 x 768 pixels, 4 GB, 524 GB

Long summary description Lenovo ThinkPad Edge Twist S230u Intel® Core™ i5 i5-3317U Laptop 12.5" Touchscreen 4 GB DDR3-SDRAM 524 GB HDD+SSD Windows 8 Pro Italian Black:

Lenovo ThinkPad Edge Twist S230u. Product type: Laptop, Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 12.5", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 524 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8 Pro. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.