Lenovo ThinkPad L530, Intel® Celeron®, 1.8 GHz, 15.6", 1366 x 768 pixels, 2 GB, 16 GB
Lenovo ThinkPad L530. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 1000M, Processor frequency: 1.8 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 16 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows Embedded Standard 7. Product color: Black. Weight: 5.69 lbs (2.58 kg)