Lenovo logo

Lenovo ThinkPad X230T Intel® Core™ i7 i7-3520M Hybrid (2-in-1) 12.5" Touchscreen HD 4 GB DDR3-SDRAM 180 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20231
Info modified on:
29 Jan 2025, 18:53:12
Short summary description Lenovo ThinkPad X230T Intel® Core™ i7 i7-3520M Hybrid (2-in-1) 12.5" Touchscreen HD 4 GB DDR3-SDRAM 180 GB SSD Windows 7 Professional Black:

Lenovo ThinkPad X230T, Intel® Core™ i7, 2.9 GHz, 12.5", 1366 x 768 pixels, 4 GB, 180 GB

Long summary description Lenovo ThinkPad X230T Intel® Core™ i7 i7-3520M Hybrid (2-in-1) 12.5" Touchscreen HD 4 GB DDR3-SDRAM 180 GB SSD Windows 7 Professional Black:

Lenovo ThinkPad X230T. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i7, Processor model: i7-3520M, Processor frequency: 2.9 GHz. Display diagonal: 12.5", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 180 GB, Storage media: SSD. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.