Lenovo logo

Lenovo ThinkPad T430 Intel® Core™ i5 i5-2520M Laptop 14" HD+ 4 GB DDR3-SDRAM 128 GB SSD NVIDIA® NVS™ 5400M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28164
Info modified on:
27 Jan 2025, 08:28:29
Short summary description Lenovo ThinkPad T430 Intel® Core™ i5 i5-2520M Laptop 14" HD+ 4 GB DDR3-SDRAM 128 GB SSD NVIDIA® NVS™ 5400M Windows 7 Professional Black:

Lenovo ThinkPad T430, Intel® Core™ i5, 2.5 GHz, 14", 1600 x 900 pixels, 4 GB, 128 GB

Long summary description Lenovo ThinkPad T430 Intel® Core™ i5 i5-2520M Laptop 14" HD+ 4 GB DDR3-SDRAM 128 GB SSD NVIDIA® NVS™ 5400M Windows 7 Professional Black:

Lenovo ThinkPad T430. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2.5 GHz. Display diagonal: 14", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.