Lenovo logo

Lenovo ThinkPad T430i Intel® Core™ i3 i3-3120M Laptop 14" HD+ 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15109
Info modified on:
29 Jan 2025, 18:12:02
Short summary description Lenovo ThinkPad T430i Intel® Core™ i3 i3-3120M Laptop 14" HD+ 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Pro Black:

Lenovo ThinkPad T430i, Intel® Core™ i3, 2.5 GHz, 14", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad T430i Intel® Core™ i3 i3-3120M Laptop 14" HD+ 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Pro Black:

Lenovo ThinkPad T430i. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3120M, Processor frequency: 2.5 GHz. Display diagonal: 14", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8 Pro. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.